CNC Lathe; 25.5" x 44" (648 x 1118 mm) max capacity, 7.0" (178 mm) bore, 34.5" (876 mm) swing, 40 hp (30 kW) vector drive, 1400 rpm, 2-speed gearbox, A2-11 spindle, 12-station bolt-on turret, 15" color LCD monitor, memory lock keyswitch, USB port, color remote jog handle and rigid tapping. No chuck or rotating hydraulic union supplied. Standard toolholder kit included with BOT or Hybrid turret.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-45 |
| Product Name | CNC Lathes: Big Bore |