MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM
CNC Lathe with Y Axis; 18" x 23" (457 x 584 mm) max capacity, 4.0" (102 mm) bar, 31.75" (806 mm) swing, ±2.00" (±50.8 mm) Y-axis travel, 40 hp (29.8 kW) vector drive, 3200 rpm, A2-8 spindle, 12" (305 mm) chuck, 12-station hybrid turret (6 VDI/6 BOT), high-torque live tooling w/C axis, 15" color LCD monitor, memory lock keyswitch, spindle orientation, USB port and rigid tapping. Standard toolholder kit included with Hybrid turret. The Haas Bar Feeder is not compatible with the optional gear-drive spindle.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-35Y |
| Product Name | CNC Lathes: Big Bore |