Dual-Spindle CNC Lathe; 16" x 26" (406 x 660 mm) max capacity, 31.75" (806 mm) swing. Main Spindle: 30 hp (22.4 kW) vector drive, 4800 rpm, A2-6 spindle, 8.3" (210 mm) chuck. Secondary Spindle: 20 hp (14.9 kW) vector drive, 4800 rpm, A2-5 spindle, 8.3" (210 mm) chuck. 24-station hybrid turret (12 VDI/12 BOT), 15" color LCD monitor, memory lock keyswitch, USB port and rigid tapping. Standard toolholder kit included.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | DS-30SS |
| Product Name | CNC Lathes: Dual Spindle |