CNC Lathe w/Y Axis; 12" x 21" (305 x 533 mm) max capacity, 31.75" (806 mm) swing, 2.00" (50.8 mm) Y-axis travel, 20 hp (14.9 kW) vector drive, 4000 rpm, A2-6 spindle, 8.3" (210 mm) chuck, 12-station hybrid turret (6 VDI/6 BOT), high-torque live tooling w/C axis, 15" color LCD monitor, memory lock keyswitch, spindle orientation, USB port and rigid tapping. Includes standard tool kit.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-20Y |
| Product Name | CNC Lathes: Y-Axis |