CNC Lathe; 25.5" x 44" (648 x 1118 mm) max capacity, 34.5" (876mm) swing, 40 hp (30 kW) vector drive, 2400 rpm, 2-speed gearbox, A2-8 spindle, 15" (381 mm) chuck, 12-station bolt-on turret, 15" color LCD monitor, memory lock keyswitch, USB port, color remote jog handle and rigid tapping. Standard toolholder kit included with BOT or Hybrid turret.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-40 |
| Product Name | CNC Lathes: 2-Axis |