CNC Lathe; 14" x 14" (356 x 356 mm) max capacity, 16.25" (413 mm) swing, 15 hp (11.2 kW) vector drive, 6000 rpm, A2-5 spindle, 6.5" (165 mm) chuck, 12-station bolt-on turret, 15" color LCD monitor, memory lock keyswitch, USB port and rigid tapping. Standard toolholder kit included with BOT turret.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-10 |
| Product Name | CNC Lathes: 2-Axis |