CNC Lathe w/Y Axis; 9" x 14" (229 x 356 mm) max capacity, 16.25" (413 mm) swing, 2.00" (50.8 mm) Y-axis travel, 15 hp (11.2 kW) vector drive, 6000 rpm, A2-5 spindle, 6.5" (165 mm) chuck, 12-station VDI turret, high-torque live tooling w/C axis, 15" color LCD monitor, memory lock keyswitch, spindle orientation, USB port and rigid tapping.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-10Y |
| Product Name | CNC Lathes: Y-Axis |