160 mm (6.3") Super-Speed Servo Rotary Table with 570 deg/sec indexing. Requires Haas mill with 4th-axis drive. Mills built before 1/1/2011 require software version 17.06C or later; mills built after 1/1/2011 require software version 18.01A or later. Not available for stand-alone operation.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Rotary Tables |
| Product Number | HRT160SS |
| Product Name | 160mm Super-Speed Servo Rotary Table |
| Application | Machining; EqipPositioning; Automation; Inspection; Assembly |
| Features | 4Axis; ColletSpindle; CNC |
| Table Diameter | 6.3 inch (160 mm) |
| Number of Spindles | 1 |
| Thru Hole Diameter | 1.5 inch (38.1 mm) |