Haas Automation, Inc. CNC Horizontal Machining Center: Bed Type 3-Axis EC-1600

Description
Horizontal Machining Center; 64" x 50" x 32" (1626 x 1270 x 813 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer; includes 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, power-failure detection module and color remote jog handle. Includes enclosure, coolant system and chip augers. Anchor kit required for installation.
Datasheet
Description
Horizontal Machining Center; 64" x 50" x 32" (1626 x 1270 x 813 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer; includes 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, power-failure detection module and color remote jog handle. Includes enclosure, coolant system and chip augers. Anchor kit required for installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CNC Horizontal Machining Center: Bed Type 3-Axis - EC-1600 - Haas Automation, Inc.
Oxnard, CA, USA
CNC Horizontal Machining Center: Bed Type 3-Axis
EC-1600
CNC Horizontal Machining Center: Bed Type 3-Axis EC-1600
Horizontal Machining Center; 64" x 50" x 32" (1626 x 1270 x 813 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer; includes 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, power-failure detection module and color remote jog handle. Includes enclosure, coolant system and chip augers. Anchor kit required for installation.

Horizontal Machining Center; 64" x 50" x 32" (1626 x 1270 x 813 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm, 30+1 side-mount tool changer; includes 1 MB program memory, 15" color LCD monitor, USB port, memory lock keyswitch, rigid tapping, power-failure detection module and color remote jog handle. Includes enclosure, coolant system and chip augers. Anchor kit required for installation.

Supplier's Site Datasheet

Technical Specifications

  Haas Automation, Inc.
Product Category Milling Machines
Product Number EC-1600
Product Name CNC Horizontal Machining Center: Bed Type 3-Axis
Features Automatic Tool Changer; Digital Readout; Workspace Enclosure; Spindle Cooling
Spindle Orientation Horizontial
Control CNC / Computer Numerical Control
Special Construction Features Bed Mill
Spindle Speed 7500 to 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - PM - CMS North America, Inc.
CMS North America, Inc.
Specs
Features Digital Readout (optional feature); Rotary Table (optional feature); Workspace Enclosure (optional feature); Spindle Cooling (optional feature)
Spindle Orientation Universal
Machine Type Gantry / Double Column Machine; Machining Center
View Details
PCB Milling Machine - ProtoMat S63 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
View Details
CNC Vertical Toolroom Mill - TM-1P - Haas Automation, Inc.
Specs
Features Automatic Tool Changer (optional feature); Digital Readout; Workspace Enclosure; Spindle Cooling (optional feature)
Spindle Orientation Vertical
Machine Type Boring Mill
View Details