Haas Automation, Inc. Chucker Lathe CL-1

Description
The innovative Haas CL-1 is an ultra-compact CNC chucker lathe that comes standard with an 8-station automatic turret, making it perfect for high-volume production of small, precision parts, such as those found in the communications, aerospace, medical, and dental industries. The CL-1 can be moved easily with a pallet jack or equipment dolly, and is small enough to fit into most freight elevators. Chucker Lathe; 1" (25 mm) bar, 4.95" (126 mm) swing over table, 12" x 8" (305 x 203 mm) travels (xz), 5 hp (3.7 kW) 6000 rpm, 5C collet spindle, auto air collet closer, C axis, spindle orientation, coolant pump, 15" color LCD monitor, USB port, memory lock keyswitch, and rigid tapping.
Description
The innovative Haas CL-1 is an ultra-compact CNC chucker lathe that comes standard with an 8-station automatic turret, making it perfect for high-volume production of small, precision parts, such as those found in the communications, aerospace, medical, and dental industries. The CL-1 can be moved easily with a pallet jack or equipment dolly, and is small enough to fit into most freight elevators. Chucker Lathe; 1" (25 mm) bar, 4.95" (126 mm) swing over table, 12" x 8" (305 x 203 mm) travels (xz), 5 hp (3.7 kW) 6000 rpm, 5C collet spindle, auto air collet closer, C axis, spindle orientation, coolant pump, 15" color LCD monitor, USB port, memory lock keyswitch, and rigid tapping.

Suppliers

Company
Product
Description
Supplier Links
Chucker Lathe - CL-1 - Haas Automation, Inc.
Oxnard, CA, USA
Chucker Lathe
CL-1
Chucker Lathe CL-1
The innovative Haas CL-1 is an ultra-compact CNC chucker lathe that comes standard with an 8-station automatic turret, making it perfect for high-volume production of small, precision parts, such as those found in the communications, aerospace, medical, and dental industries. The CL-1 can be moved easily with a pallet jack or equipment dolly, and is small enough to fit into most freight elevators. Chucker Lathe; 1" (25 mm) bar, 4.95" (126 mm) swing over table, 12" x 8" (305 x 203 mm) travels (xz), 5 hp (3.7 kW) 6000 rpm, 5C collet spindle, auto air collet closer, C axis, spindle orientation, coolant pump, 15" color LCD monitor, USB port, memory lock keyswitch, and rigid tapping.

The innovative Haas CL-1 is an ultra-compact CNC chucker lathe that comes standard with an 8-station automatic turret, making it perfect for high-volume production of small, precision parts, such as those found in the communications, aerospace, medical, and dental industries. The CL-1 can be moved easily with a pallet jack or equipment dolly, and is small enough to fit into most freight elevators.

Chucker Lathe; 1" (25 mm) bar, 4.95" (126 mm) swing over table, 12" x 8" (305 x 203 mm) travels (xz), 5 hp (3.7 kW) 6000 rpm, 5C collet spindle, auto air collet closer, C axis, spindle orientation, coolant pump, 15" color LCD monitor, USB port, memory lock keyswitch, and rigid tapping.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Lathes and Turning Centers
Product Number CL-1
Product Name Chucker Lathe
Unlock Full Specs
to access all available technical data

Similar Products