HSD S.p.A. ES327 - H6161H1007

Description
TECHNICAL SPECIFICATIONS Power S1/S6 3Kw/3,6Kw Tool Blocking Automatic with pneumatic piston Ratered Voltage 380V Encoder non available Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 40000 Weight: 8kg Spindle Body Chromium-plated Steel Cooling liquid
Description
TECHNICAL SPECIFICATIONS Power S1/S6 3Kw/3,6Kw Tool Blocking Automatic with pneumatic piston Ratered Voltage 380V Encoder non available Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 40000 Weight: 8kg Spindle Body Chromium-plated Steel Cooling liquid

Suppliers

Company
Product
Description
Supplier Links
TECHNICAL SPECIFICATIONS Power S1/S6 3Kw/3,6Kw Tool Blocking Automatic with pneumatic piston Ratered Voltage 380V Encoder non available Poles 4 Bearings Front Ceramic Bearings Rear Ceramic Bearings lubrication Long Life lubricated Max Rpm 40000 Weight: 8kg Spindle Body Chromium-plated Steel Cooling liquid

TECHNICAL SPECIFICATIONS

Power S1/S6 3Kw/3,6Kw
Tool Blocking Automatic with pneumatic piston
Ratered Voltage 380V
Encoder non available
Poles 4
Bearings Front Ceramic
Bearings Rear Ceramic
Bearings lubrication Long Life lubricated
Max Rpm 40000

Weight: 8kg
Spindle Body Chromium-plated Steel
Cooling liquid

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Machine Tool Spindles
Product Number ES327 - H6161H1007
Power 4 to 5 HP
Unlock Full Specs
to access all available technical data

Similar Products

Direct-Drive Spindle - ASR2000 - Aerotech, Inc.
Specs
Operating Speed 6000 rpm
Torque 15 to 24 In-lbs (17.15 to 28.18 kg-cm)
Drive Direct; Motorized
View Details
 - MT1120 - Y616112010 - HSD S.p.A.
Specs
Operating Speed 12000 rpm
Power 18 HP
Voltage 380 volts
View Details
SM Series -  - Ameridrives Couplings
Ameridrives Couplings
View Details