- Trained on our vast library of engineering resources.

HORIBA Instruments, Inc. Mixed Injection System Liquid Vaporizers MI-1000/MV-1000

Description
This mixed injection system can rapidly vaporize a wide variety of liquid sources by using the gas-liquid mixture vaporization method. This method allows for the stable vaporization of high boiling point liquids. The gas-liquid mixture vaporization method enables stable vaporization of high boiling point liquids Compact design allows for easy integration Vaporization efficiency is higher than with traditional vaporization methods Larger flows can be generated Vaporization temperature can be reduced. Measurement Techniques Injection method The following are the major steps involved in vaporizing a liquid source and supplying it to the process chamber. 1. The liquid source's flow rate is measured and the amount of liquid is fed back and controlled by the valve. 2. The liquid is instantaneously and completely vaporized. 3. The gas is released without being allowed to condense back into its liquid form. Since the pressure of the carrier gas is higher ahead of the nozzle inside the injector, it can be heated efficiently. The liquid source and the heated carrier gas are mixed together in the gas/liquid mixing area in front of the nozzle, as this mixture passes through the nozzle the pressure is reduced causing the mixture to vaporize.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Injection System Liquid Vaporizers - MI-1000/MV-1000 - HORIBA Instruments, Inc.
Irvine, CA, United States
Mixed Injection System Liquid Vaporizers
MI-1000/MV-1000
Mixed Injection System Liquid Vaporizers MI-1000/MV-1000
This mixed injection system can rapidly vaporize a wide variety of liquid sources by using the gas-liquid mixture vaporization method. This method allows for the stable vaporization of high boiling point liquids. The gas-liquid mixture vaporization method enables stable vaporization of high boiling point liquids Compact design allows for easy integration Vaporization efficiency is higher than with traditional vaporization methods Larger flows can be generated Vaporization temperature can be reduced. Measurement Techniques Injection method The following are the major steps involved in vaporizing a liquid source and supplying it to the process chamber. 1. The liquid source's flow rate is measured and the amount of liquid is fed back and controlled by the valve. 2. The liquid is instantaneously and completely vaporized. 3. The gas is released without being allowed to condense back into its liquid form. Since the pressure of the carrier gas is higher ahead of the nozzle inside the injector, it can be heated efficiently. The liquid source and the heated carrier gas are mixed together in the gas/liquid mixing area in front of the nozzle, as this mixture passes through the nozzle the pressure is reduced causing the mixture to vaporize.

This mixed injection system can rapidly vaporize a wide variety of liquid sources by using the gas-liquid mixture vaporization method. This method allows for the stable vaporization of high boiling point liquids.

  • The gas-liquid mixture vaporization method enables stable vaporization of high boiling point liquids
  • Compact design allows for easy integration
  • Vaporization efficiency is higher than with traditional vaporization methods
  • Larger flows can be generated
  • Vaporization temperature can be reduced.

Measurement Techniques

Injection method
The following are the major steps involved in vaporizing a liquid source and supplying it to the process chamber.
1. The liquid source's flow rate is measured and the amount of liquid is fed back and controlled by the valve.
2. The liquid is instantaneously and completely vaporized.
3. The gas is released without being allowed to condense back into its liquid form.

Since the pressure of the carrier gas is higher ahead of the nozzle inside the injector, it can be heated efficiently. The liquid source and the heated carrier gas are mixed together in the gas/liquid mixing area in front of the nozzle, as this mixture passes through the nozzle the pressure is reduced causing the mixture to vaporize.

Supplier's Site Datasheet

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Vaporizers
Product Number MI-1000/MV-1000
Product Name Mixed Injection System Liquid Vaporizers
Unlock Full Specs
to access all available technical data

Similar Products