HORIBA Instruments, Inc. Heavy Duty AC Dynamometer DYNAS3 HD

Description
The DYNAS3 HD series of heavy-duty dynamometers is intended for diesel engines. These machines feature extremely large torques, making them ideal for the output range that characterizes the medium and heavy diesel engines used in the commercial vehicle industry. The HD product family is available with various cooling concepts. Pure air cooling allows easy installation on low-power machines of the HD product range. The high power AC machines are equipped with water cooling as well as a radial fan. The HD LC (Heavy Duty Liquid Cooled) series of loading units feature especially powerful torques. They benefit from low noise levels as a result of liquid cooling. In addition, they generate less heat in test rooms due to heat dissipation via the coolant. Key features Wide power range from 255 kW up to 1,000 kW for all kinds of heavy-duty test applications Highest rated torques up to 5,150 Nm Lower power dynamometers are air cooled for easy installation and upgrading of existing test cells High power motors are equipped with a radial fan combined with water cooling Liquid Cooled (LC) version with heat exchanger for better heat dissipation and for noise sensitive applications (NVH) Measuring flange for highest torque measurement accuracy of real shaft torque
Datasheet
Description
The DYNAS3 HD series of heavy-duty dynamometers is intended for diesel engines. These machines feature extremely large torques, making them ideal for the output range that characterizes the medium and heavy diesel engines used in the commercial vehicle industry. The HD product family is available with various cooling concepts. Pure air cooling allows easy installation on low-power machines of the HD product range. The high power AC machines are equipped with water cooling as well as a radial fan. The HD LC (Heavy Duty Liquid Cooled) series of loading units feature especially powerful torques. They benefit from low noise levels as a result of liquid cooling. In addition, they generate less heat in test rooms due to heat dissipation via the coolant. Key features Wide power range from 255 kW up to 1,000 kW for all kinds of heavy-duty test applications Highest rated torques up to 5,150 Nm Lower power dynamometers are air cooled for easy installation and upgrading of existing test cells High power motors are equipped with a radial fan combined with water cooling Liquid Cooled (LC) version with heat exchanger for better heat dissipation and for noise sensitive applications (NVH) Measuring flange for highest torque measurement accuracy of real shaft torque
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty AC Dynamometer - DYNAS3 HD - HORIBA Instruments, Inc.
Irvine, CA, United States
Heavy Duty AC Dynamometer
DYNAS3 HD
Heavy Duty AC Dynamometer DYNAS3 HD
The DYNAS3 HD series of heavy-duty dynamometers is intended for diesel engines. These machines feature extremely large torques, making them ideal for the output range that characterizes the medium and heavy diesel engines used in the commercial vehicle industry. The HD product family is available with various cooling concepts. Pure air cooling allows easy installation on low-power machines of the HD product range. The high power AC machines are equipped with water cooling as well as a radial fan. The HD LC (Heavy Duty Liquid Cooled) series of loading units feature especially powerful torques. They benefit from low noise levels as a result of liquid cooling. In addition, they generate less heat in test rooms due to heat dissipation via the coolant. Key features Wide power range from 255 kW up to 1,000 kW for all kinds of heavy-duty test applications Highest rated torques up to 5,150 Nm Lower power dynamometers are air cooled for easy installation and upgrading of existing test cells High power motors are equipped with a radial fan combined with water cooling Liquid Cooled (LC) version with heat exchanger for better heat dissipation and for noise sensitive applications (NVH) Measuring flange for highest torque measurement accuracy of real shaft torque

The DYNAS3 HD series of heavy-duty dynamometers is intended for diesel engines. These machines feature extremely large torques, making them ideal for the output range that characterizes the medium and heavy diesel engines used in the commercial vehicle industry.

The HD product family is available with various cooling concepts. Pure air cooling allows easy installation on low-power machines of the HD product range. The high power AC machines are equipped with water cooling as well as a radial fan.

The HD LC (Heavy Duty Liquid Cooled) series of loading units feature especially powerful torques. They benefit from low noise levels as a result of liquid cooling. In addition, they generate less heat in test rooms due to heat dissipation via the coolant.

Key features

  • Wide power range from 255 kW up to 1,000 kW for all kinds of heavy-duty test applications
  • Highest rated torques up to 5,150 Nm
  • Lower power dynamometers are air cooled for easy installation and upgrading of existing test cells
  • High power motors are equipped with a radial fan combined with water cooling
  • Liquid Cooled (LC) version with heat exchanger for better heat dissipation and for noise sensitive applications (NVH)
  • Measuring flange for highest torque measurement accuracy of real shaft torque
Supplier's Site Datasheet

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Dynamometers
Product Number DYNAS3 HD
Product Name Heavy Duty AC Dynamometer
Technology AC
Application Automotive; Industrial
Cooling Air (optional feature); Water (optional feature); Coolant (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-H100F - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS485
View Details
Chassis Dynamometer - VULCAN - HORIBA Instruments, Inc.
HORIBA Instruments, Inc.
Specs
Application Automotive; Industrial
Mounting Chassis
Power 603 HP
View Details