HDT Global Generator ECU Trailers 25kW GET

Description
The 25kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable, trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU when full power is required. Fuel consumption is 2.25 GPH at full load. HDT trailer-based systems have been tested and certified at Aberdeen and Yuma Proving Grounds.
Description
The 25kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable, trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU when full power is required. Fuel consumption is 2.25 GPH at full load. HDT trailer-based systems have been tested and certified at Aberdeen and Yuma Proving Grounds.

Suppliers

Company
Product
Description
Supplier Links
Generator ECU Trailers - 25kW GET - HDT Global
Solon, OH, USA
Generator ECU Trailers
25kW GET
Generator ECU Trailers 25kW GET
The 25kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable, trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU when full power is required. Fuel consumption is 2.25 GPH at full load. HDT trailer-based systems have been tested and certified at Aberdeen and Yuma Proving Grounds.

The 25kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable, trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks and ECU when full power is required. Fuel consumption is 2.25 GPH at full load.

HDT trailer-based systems have been tested and certified at Aberdeen and Yuma Proving Grounds.

Supplier's Site

Technical Specifications

  HDT Global
Product Category Electrical Power Generators
Product Number 25kW GET
Product Name Generator ECU Trailers
Fuel Type Diesel; DL-1, DL-2, JP-5, JP-8
Portability Portable
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Generator - Trailer - 60kW Skid GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details
Marine Emergency Diesel Generator - WP4 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Marine
View Details