Harwin Plc Male 10 AWG Straight Solder High Power Contact M80-PM5

Description
Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PM5 in a Mix-Tek connector part number. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Request a Quote Datasheet
Description
Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PM5 in a Mix-Tek connector part number. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male 10 AWG Straight Solder High Power Contact - M80-PM5 - Harwin Plc
Portsmouth, United Kingdom
Male 10 AWG Straight Solder High Power Contact
M80-PM5
Male 10 AWG Straight Solder High Power Contact M80-PM5
Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PM5 in a Mix-Tek connector part number. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
  • Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable.
  • Specified as PM5 in a Mix-Tek connector part number.
  • Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M80-PM5
Product Name Male 10 AWG Straight Solder High Power Contact
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
Current Rating 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 28 AWG wire, 450mm, single-end - G125-FW20450AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
10+10 Pos. Female DIL Cable Housing, Screw-Lok - G125-2242096F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
3+3 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3240696M5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Male 22 AWG Crimp Contact, loose - M300-1020045 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 5 amps
View Details
2 suppliers