The M80-332 is a male vertical throughboard power contact for the Datamate Mix-Tek high-reliability connector series, designed for compact cable-to-board and board-to-board applications. It features a 4.00mm pitch, gold-finished copper alloy contacts with a 40A current rating for power, and operates from -55°C to +125°C. Contacts are retention-tested to 10N minimum and meet RoHS compliance with 500 mating cycle durability. Stainless steel jackscrews and a glass-filled high-temperature thermoplastic housing ensure mechanical stability in vibration and shock environments up to 100G. This contact is part of a series supporting mixed-signal and coax applications with 50Ω impedance and 6GHz frequency range.
| Harwin Plc | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | M80-332 |
| Product Name | Male Vertical Throughboard Power Contact |
| Product Type | PCB Pins |
| RoHS Compliant | RoHS Compliant |
| Mounting | Solder |
| Current Rating | 20 amps |