Harwin Plc Female Contact with 26 AWG wire, 300mm, single-end M80-9160099

Description
Single Pre-Crimped Contact, Female Single-Ended with red 26 AWG cable, 300mm (12") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area.
Request a Quote Datasheet
Description
Single Pre-Crimped Contact, Female Single-Ended with red 26 AWG cable, 300mm (12") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Contact with 26 AWG wire, 300mm, single-end - M80-9160099 - Harwin Plc
Portsmouth, United Kingdom
Female Contact with 26 AWG wire, 300mm, single-end
M80-9160099
Female Contact with 26 AWG wire, 300mm, single-end M80-9160099
Single Pre-Crimped Contact, Female Single-Ended with red 26 AWG cable, 300mm (12") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area.
  • Single Pre-Crimped Contact, Female Single-Ended with red 26 AWG cable, 300mm (12") long.
  • Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.).
  • Gold finish on contact area.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M80-9160099
Product Name Female Contact with 26 AWG wire, 300mm, single-end
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 3.3 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL Cable Housing, Screw-Lok - G125-3240696M1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - G125-FV10805F1-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - B5741-204-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
8+6 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details