Harwin Plc Male 18 AWG Straight Crimp Power Contact M80-338

Description
Straight Crimp, suitable for 18 AWG cable. Specified as 338 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Request a Quote Datasheet
Description
Straight Crimp, suitable for 18 AWG cable. Specified as 338 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male 18 AWG Straight Crimp Power Contact - M80-338 - Harwin Plc
Portsmouth, United Kingdom
Male 18 AWG Straight Crimp Power Contact
M80-338
Male 18 AWG Straight Crimp Power Contact M80-338
Straight Crimp, suitable for 18 AWG cable. Specified as 338 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
  • Straight Crimp, suitable for 18 AWG cable.
  • Specified as 338 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity.
  • Gold finish on contact areas and termination. See instruction sheet IS-52 for advice on assembly to housing.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M80-338
Product Name Male 18 AWG Straight Crimp Power Contact
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 8 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2241696F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - G125-MH11205L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
4+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Male-Female Power Contacts with 18 AWG wire, 450mm - G125-MP10450AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details