Harwin Plc Female 8 AWG Straight Crimp Power Contact, loose KA1-0450005

Description
Individual straight female crimp contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2010298F1, KA1-2010398F1, KA1-2010498F1 or reverse fix panel mount cable housings KA1-2010298F2, KA1-2010398F2, KA1-2010498F2. Gold finish on contact area and termination. See instruction sheet IS-49 for advice on use.
Request a Quote Datasheet
Description
Individual straight female crimp contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2010298F1, KA1-2010398F1, KA1-2010498F1 or reverse fix panel mount cable housings KA1-2010298F2, KA1-2010398F2, KA1-2010498F2. Gold finish on contact area and termination. See instruction sheet IS-49 for advice on use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female 8 AWG Straight Crimp Power Contact, loose - KA1-0450005 - Harwin Plc
Portsmouth, United Kingdom
Female 8 AWG Straight Crimp Power Contact, loose
KA1-0450005
Female 8 AWG Straight Crimp Power Contact, loose KA1-0450005
Individual straight female crimp contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2010298F1, KA1-2010398F1, KA1-2010498F1 or reverse fix panel mount cable housings KA1-2010298F2, KA1-2010398F2, KA1-2010498F2. Gold finish on contact area and termination. See instruction sheet IS-49 for advice on use.
  • Individual straight female crimp contact, suitable for 8 AWG cable, up to 60A per contact nominal.
  • Use with thumbscrew cable housings KA1-2010298F1, KA1-2010398F1, KA1-2010498F1 or reverse fix panel mount cable housings KA1-2010298F2, KA1-2010398F2, KA1-2010498F2.
  • Gold finish on contact area and termination. See instruction sheet IS-49 for advice on use.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number KA1-0450005
Product Name Female 8 AWG Straight Crimp Power Contact, loose
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 60 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Cable Housing, no Screw-Lok - G125-324169600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
8+3 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Female Contact with 26 AWG wire, 150mm, double-end - G125-FW10150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
4+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details