Harwin Plc
Male Vertical Throughboard Power Contact
M80-331
Description
Vertical orientation with 3.5mm PC Tail.
Specified as 331 in a Mix-Tek connector part number.
Gold finish on contact area and termination.
Request a Quote
Email Supplier
Datasheet
Description
Vertical orientation with 3.5mm PC Tail.
Specified as 331 in a Mix-Tek connector part number.
Gold finish on contact area and termination.
Request a Quote
Email Supplier
Datasheet
Suppliers
Male Vertical Throughboard Power Contact
M80-331
Vertical orientation with 3.5mm PC Tail.
Specified as 331 in a Mix-Tek connector part number.
Gold finish on contact area and termination.
- Vertical orientation with 3.5mm PC Tail.
- Specified as 331 in a Mix-Tek connector part number.
- Gold finish on contact area and termination.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
M80-331 |
|
Product Name
|
Male Vertical Throughboard Power Contact |
|
Product Type
|
PCB Pins
|
|
RoHS Compliant
|
RoHS Compliant
|
|
Mounting
|
Solder
|
|
Current Rating
|
20 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Current Rating
2.8 amps
View Details
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
RoHS Compliant
RoHS Compliant
Current Rating
2.8 amps
Operating Temperature
-65 to 150 C (-85 to 302 F)
View Details