STS23-P1=20 LBS STAINLESS EF030 6.00" STROKE
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | STS23-020-C |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 6 inch (152 mm) |
| Extended Length | 17 inch (432 mm) |
| Maximum Force (P1) | 20 lbs (9.07 kg) |