GGN31-P1=200 POUNDS EF030 10.00"STROKE BLACK NITRIDE ROD
| H.A. Guden Co., Inc. | |
|---|---|
| Product Category | Gas Springs |
| Product Number | GGN31-200-C |
| Product Name | Gas Springs & Dampers, Standard Gas Springs |
| Dampening Method | Gas |
| Stroke | 10 inch (254 mm) |
| Extended Length | 27.8 inch (706 mm) |
| Maximum Force (P1) | 200 lbs (90.7 kg) |