Greenleaf Corporation 80° Diamond Toolholder Style R

Description
80° diamond using 100° corner, positive rake, 15° lead
Description
80° diamond using 100° corner, positive rake, 15° lead

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Toolholder - Style R - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Toolholder
Style R
80° Diamond Toolholder Style R
80° diamond using 100° corner, positive rake, 15° lead

80° diamond using 100° corner, positive rake, 15° lead

Supplier's Site
Square Positive Toolholder - Style R - Greenleaf Corporation
Saegertown, PA, United States
Square Positive Toolholder
Style R
Square Positive Toolholder Style R
Square, positive rake, 15° lead

Square, positive rake, 15° lead

Supplier's Site
80°/100° Diamond Positive Toolholder - Style R - Greenleaf Corporation
Saegertown, PA, United States
80°/100° Diamond Positive Toolholder
Style R
80°/100° Diamond Positive Toolholder Style R
80° diamond using 100° corner, positive rake, 15° lead

80° diamond using 100° corner, positive rake, 15° lead

Supplier's Site
60° Triangle Toolholder - Style R - Greenleaf Corporation
Saegertown, PA, United States
60° Triangle Toolholder
Style R
60° Triangle Toolholder Style R
Triangle, negative rake, 15° lead

Triangle, negative rake, 15° lead

Supplier's Site
Hard-Turning Negative Toolholder - Style R - Greenleaf Corporation
Saegertown, PA, United States
Hard-Turning Negative Toolholder
Style R
Hard-Turning Negative Toolholder Style R
Square, negative rake, 15° lead

Square, negative rake, 15° lead

Supplier's Site
80° Diamond Toolholder - Style R - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Toolholder
Style R
80° Diamond Toolholder Style R
80° diamond using 100° corner, negative rake, 15° lead

80° diamond using 100° corner, negative rake, 15° lead

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style R
Product Name 80° Diamond Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, QHC Inch -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.6200 inch (15.75 mm)
View Details
60° Triangle Toolholder - Style G - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details