Greenleaf Corporation 60° Triangle Toolholder Style G

Description
Triangle, negative rake, 0° lead
Description
Triangle, negative rake, 0° lead

Suppliers

Company
Product
Description
Supplier Links
60° Triangle Toolholder - Style G - Greenleaf Corporation
Saegertown, PA, United States
60° Triangle Toolholder
Style G
60° Triangle Toolholder Style G
Triangle, negative rake, 0° lead

Triangle, negative rake, 0° lead

Supplier's Site
Hard-Turning Negative Toolholder - Style G - Greenleaf Corporation
Saegertown, PA, United States
Hard-Turning Negative Toolholder
Style G
Hard-Turning Negative Toolholder Style G
Round, negative rake

Round, negative rake

Supplier's Site
60° Triangle Toolholder - Style G - Greenleaf Corporation
Saegertown, PA, United States
60° Triangle Toolholder
Style G
60° Triangle Toolholder Style G
Triangle, positive rake, 0° lead

Triangle, positive rake, 0° lead

Supplier's Site
Round Positive Toolholder - Style G - Greenleaf Corporation
Saegertown, PA, United States
Round Positive Toolholder
Style G
Round Positive Toolholder Style G
Round, positive rake

Round, positive rake

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style G
Product Name 60° Triangle Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, DHF -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.2500 inch (6.35 mm)
View Details
90° Square Toolholder - Style A - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details