Greenleaf Corporation 55° Diamond Toolholder Style P

Description
55° diamond, negative rake, 27° 30' lead
Description
55° diamond, negative rake, 27° 30' lead

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Toolholder - Style P - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Toolholder
Style P
55° Diamond Toolholder Style P
55° diamond, negative rake, 27° 30' lead

55° diamond, negative rake, 27° 30' lead

Supplier's Site
55° Diamond Negative Toolholder - Style P - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Negative Toolholder
Style P
55° Diamond Negative Toolholder Style P
55° diamond, negative rake, 27° 30' lead

55° diamond, negative rake, 27° 30' lead

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style P
Product Name 55° Diamond Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, DHF -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.2500 inch (6.35 mm)
View Details
35° V-Bottom Diamond Toolholder - CVJOR-V - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details