Greenleaf Corporation 90° Square Toolholder Style K

Description
Square, positive rake, 15° lead
Description
Square, positive rake, 15° lead

Suppliers

Company
Product
Description
Supplier Links
90° Square Toolholder - Style K - Greenleaf Corporation
Saegertown, PA, United States
90° Square Toolholder
Style K
90° Square Toolholder Style K
Square, positive rake, 15° lead

Square, positive rake, 15° lead

Supplier's Site
80°/100° Diamond Negative Toolholder - Style K - Greenleaf Corporation
Saegertown, PA, United States
80°/100° Diamond Negative Toolholder
Style K
80°/100° Diamond Negative Toolholder Style K
80° diamond using 100° corner, negative rake, 15° lead

80° diamond using 100° corner, negative rake, 15° lead

Supplier's Site
90° Square Toolholder - Style K - Greenleaf Corporation
Saegertown, PA, United States
90° Square Toolholder
Style K
90° Square Toolholder Style K
Square, negative rake, 15° lead

Square, negative rake, 15° lead

Supplier's Site
Square Negative Toolholder - Style K - Greenleaf Corporation
Saegertown, PA, United States
Square Negative Toolholder
Style K
Square Negative Toolholder Style K
Square, negative rake, 15° lead

Square, negative rake, 15° lead

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style K
Product Name 90° Square Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, DHF -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.2500 inch (6.35 mm)
View Details
80° Diamond Toolholder - Style B - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details