Greenleaf Corporation 80° Diamond Toolholder Style B

Description
Square, positive rake, 15° lead
Description
Square, positive rake, 15° lead

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Toolholder - Style B - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Toolholder
Style B
80° Diamond Toolholder Style B
Square, positive rake, 15° lead

Square, positive rake, 15° lead

Supplier's Site
60° Triangle Toolholder - Style B - Greenleaf Corporation
Saegertown, PA, United States
60° Triangle Toolholder
Style B
60° Triangle Toolholder Style B
Triangle, positive rake, 15°lead

Triangle, positive rake, 15°lead

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style B
Product Name 80° Diamond Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, DHF -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.2500 inch (6.35 mm)
View Details
Tube Scarfing Toolholder - N-SSCPS - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details