Greenleaf Corporation 90° Square Toolholder Style A

Description
Triangle, positive rake, 0° lead
Description
Triangle, positive rake, 0° lead

Suppliers

Company
Product
Description
Supplier Links
90° Square Toolholder - Style A - Greenleaf Corporation
Saegertown, PA, United States
90° Square Toolholder
Style A
90° Square Toolholder Style A
Triangle, positive rake, 0° lead

Triangle, positive rake, 0° lead

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style A
Product Name 90° Square Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, DHF -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.2500 inch (6.35 mm)
View Details
55° Diamond Toolholder - Style P - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details