Greenleaf Corporation 35° V-Bottom Diamond Toolholder CVJOR-V

Description
Double ended 35° diamond
Description
Double ended 35° diamond

Suppliers

Company
Product
Description
Supplier Links
35° V-Bottom Diamond Toolholder - CVJOR-V - Greenleaf Corporation
Saegertown, PA, United States
35° V-Bottom Diamond Toolholder
CVJOR-V
35° V-Bottom Diamond Toolholder CVJOR-V
Double ended 35° diamond

Double ended 35° diamond

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number CVJOR-V
Product Name 35° V-Bottom Diamond Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, QHC Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.6200 inch (15.75 mm)
View Details
80° Diamond Toolholder - Style B - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details