Greenleaf Corporation 55° V-Bottom Diamond Toolholder CDJOL-V

Description
Double ended 55° diamond
Description
Double ended 55° diamond

Suppliers

Company
Product
Description
Supplier Links
55° V-Bottom Diamond Toolholder - CDJOL-V - Greenleaf Corporation
Saegertown, PA, United States
55° V-Bottom Diamond Toolholder
CDJOL-V
55° V-Bottom Diamond Toolholder CDJOL-V
Double ended 55° diamond

Double ended 55° diamond

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number CDJOL-V
Product Name 55° V-Bottom Diamond Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, QHC Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.6200 inch (15.75 mm)
View Details
80° Diamond Toolholder - Style L - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details