Greenleaf Corporation Square Positive Flat Top Insert SPUN-868

Description
Positive flat top configuration, no hole
Description
Positive flat top configuration, no hole

Suppliers

Company
Product
Description
Supplier Links
Square Positive Flat Top Insert - SPUN-868 - Greenleaf Corporation
Saegertown, PA, United States
Square Positive Flat Top Insert
SPUN-868
Square Positive Flat Top Insert SPUN-868
Positive flat top configuration, no hole

Positive flat top configuration, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number SPUN-868
Product Name Square Positive Flat Top Insert
Application Milling; Turning
Shape Square
Tip Angle 90°
I.C. 1.000 inch (25.4 mm)
Thickness 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for an Extra Finishing Cut; Back Turning Out from Guide Bushing - Style ER - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
55° Diamond Insert - DNGA-434 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details