Greenleaf Corporation 55° Diamond Insert DNGA-434

Description
Negative geometry, screw on configuration
Description
Negative geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Insert - DNGA-434 - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Insert
DNGA-434
55° Diamond Insert DNGA-434
Negative geometry, screw on configuration

Negative geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNGA-434
Product Name 55° Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 55°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Filler Removal (GFR) Bits -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off, 6° Angular Cut - Style Y - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Flat Nose Grooving Insert - GTS-6250-2 - Greenleaf Corporation
Specs
Application Boring; Turning
Shape Groove/Turn Shape
Tip Angle 90°
View Details