Greenleaf Corporation Square Flat Top Insert SNUN-424

Description
Square insert, flat top config, no hole
Description
Square insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Square Flat Top Insert - SNUN-424 - Greenleaf Corporation
Saegertown, PA, United States
Square Flat Top Insert
SNUN-424
Square Flat Top Insert SNUN-424
Square insert, flat top config, no hole

Square insert, flat top config, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number SNUN-424
Product Name Square Flat Top Insert
Application Milling; Turning
Shape Square
Tip Angle 90°
I.C. 0.500 inch (12.7 mm)
Thickness 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
55° Diamond Chip Control Insert - DNGG-542-TF - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
View Details
CoroThread® 266 insert for thread turning - 266RG-22MM01A550M 1020 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.219 inch (5.6 mm)
Process Physical Vapor Deposition
View Details