Greenleaf Corporation Radius Forming Insert SNMA-84IR14

Description
Radius forming insert, screw on
Description
Radius forming insert, screw on

Suppliers

Company
Product
Description
Supplier Links
Radius Forming Insert - SNMA-84IR14 - Greenleaf Corporation
Saegertown, PA, United States
Radius Forming Insert
SNMA-84IR14
Radius Forming Insert SNMA-84IR14
Radius forming insert, screw on

Radius forming insert, screw on

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number SNMA-84IR14
Product Name Radius Forming Insert
Application Milling; Turning
Shape Square; Chipbreaker
Tip Angle 90°
I.C. 1.000 inch (25.4 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Blades (TGB) -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off, 20° Angular Cut - Style S - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
55° Diamond Chip Control Insert - DNGG-433-TF - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
View Details