Greenleaf Corporation 55° Diamond Chip Control Insert DNGG-433-TF

Description
55 degree diamond insert, precision finishing config
Description
55 degree diamond insert, precision finishing config

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Chip Control Insert - DNGG-433-TF - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Chip Control Insert
DNGG-433-TF
55° Diamond Chip Control Insert DNGG-433-TF
55 degree diamond insert, precision finishing config

55 degree diamond insert, precision finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNGG-433-TF
Product Name 55° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for Back Turning in Steel and Other Hard and Long Chipped Materials - Style B - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Square Positive Flat Top Insert - SPUN-1068 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square
Tip Angle 90°
View Details