Greenleaf Corporation Square Flat Top Insert SNMA-434

Description
Square insert, flat top config
Description
Square insert, flat top config

Suppliers

Company
Product
Description
Supplier Links
Square Flat Top Insert - SNMA-434 - Greenleaf Corporation
Saegertown, PA, United States
Square Flat Top Insert
SNMA-434
Square Flat Top Insert SNMA-434
Square insert, flat top config

Square insert, flat top config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number SNMA-434
Product Name Square Flat Top Insert
Application Milling; Turning
Shape Square
Tip Angle 90°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Threading Inserts for Micro Threading - Style T-UNJ - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
80° Diamond Chip Control Insert - CNMG-433-FF2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details