Greenleaf Corporation 80° Diamond Chip Control Insert CNMG-433-FF2

Description
80 degree diamond insert, finishing config
Description
80 degree diamond insert, finishing config

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Chip Control Insert - CNMG-433-FF2 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Chip Control Insert
CNMG-433-FF2
80° Diamond Chip Control Insert CNMG-433-FF2
80 degree diamond insert, finishing config

80 degree diamond insert, finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNMG-433-FF2
Product Name 80° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Threading Inserts for Partial Profile Threading - Style V - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Carbide 80° Diamond Flat Top Insert - CNGN-634 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details