Greenleaf Corporation Tube Scarfing Insert S-SPUB-86-N

Description
Scarfing geometry, screw on configuration
Description
Scarfing geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
Tube Scarfing Insert - S-SPUB-86-N - Greenleaf Corporation
Saegertown, PA, United States
Tube Scarfing Insert
S-SPUB-86-N
Tube Scarfing Insert S-SPUB-86-N
Scarfing geometry, screw on configuration

Scarfing geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number S-SPUB-86-N
Product Name Tube Scarfing Insert
Application Boring; Turning
Shape Scarfing Shape
I.C. 1.000 inch (25.4 mm)
Thickness 0.375 inch (9.5 mm)
Radius 5.000 inch (127.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
55° Diamond Insert - DNGN-323 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details
CoroThread® 266 insert for grooving - 254LG-22CC01-215 1135 - Sandvik Coromant Co.
Specs
Application Grooving; Threading
Thickness 0.219 inch (5.6 mm)
Radius 0.003 inch (0.1 mm)
View Details