Greenleaf Corporation Round Insert RPGN-2.52

Description
Round insert, no hole configuration
Description
Round insert, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Round Insert - RPGN-2.52 - Greenleaf Corporation
Saegertown, PA, United States
Round Insert
RPGN-2.52
Round Insert RPGN-2.52
Round insert, no hole configuration

Round insert, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number RPGN-2.52
Product Name Round Insert
Application Milling; Turning
Shape Circular
I.C. 0.312 inch (7.9 mm)
Thickness 0.125 inch (3.2 mm)
Material Carbide (optional feature); Ceramic (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Carbide 55° Diamond Flat Top Insert - DNMA-432 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details