Greenleaf Corporation Carbide 55° Diamond Flat Top Insert DNMA-432

Description
55 degree diamond insert, flat top config
Description
55 degree diamond insert, flat top config

Suppliers

Company
Product
Description
Supplier Links
Carbide 55° Diamond Flat Top Insert - DNMA-432 - Greenleaf Corporation
Saegertown, PA, United States
Carbide 55° Diamond Flat Top Insert
DNMA-432
Carbide 55° Diamond Flat Top Insert DNMA-432
55 degree diamond insert, flat top config

55 degree diamond insert, flat top config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNMA-432
Product Name Carbide 55° Diamond Flat Top Insert
Application Milling; Turning
Shape Diamond
Tip Angle 55°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Filler Removal (GFR) Bits -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
Powermill Milling Insert - LNE-34.57F - Greenleaf Corporation
Specs
Application Boring; Turning
Shape Rectangular
Thickness 0.437 inch (11.1 mm)
View Details
High Performance Spade Drill - 1021A-0107 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details