Greenleaf Corporation Negative Round Insert RNGA-33

Description
Negative round geometry, screw on configuration
Description
Negative round geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
Negative Round Insert - RNGA-33 - Greenleaf Corporation
Saegertown, PA, United States
Negative Round Insert
RNGA-33
Negative Round Insert RNGA-33
Negative round geometry, screw on configuration

Negative round geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number RNGA-33
Product Name Negative Round Insert
Application Milling; Turning
Shape Circular
I.C. 0.375 inch (9.5 mm)
Thickness 0.187 inch (4.7 mm)
Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Carbide 80° Diamond Flat Top Insert - CNGN-422 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details