Greenleaf Corporation Carbide 80° Diamond Flat Top Insert CNGN-422

Description
80 degree diamond insert, flat top config, no hole
Description
80 degree diamond insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Carbide 80° Diamond Flat Top Insert - CNGN-422 - Greenleaf Corporation
Saegertown, PA, United States
Carbide 80° Diamond Flat Top Insert
CNGN-422
Carbide 80° Diamond Flat Top Insert CNGN-422
80 degree diamond insert, flat top config, no hole

80 degree diamond insert, flat top config, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGN-422
Product Name Carbide 80° Diamond Flat Top Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type J Axial Inserts for Finish Turning - Style D - WhizCut of Sweden AB
Specs
Application Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details