Greenleaf Corporation Round Positive Chip Control Insert RCGT-22-TF

Description
Turbo form positive round insert
Description
Turbo form positive round insert

Suppliers

Company
Product
Description
Supplier Links
Round Positive Chip Control Insert - RCGT-22-TF - Greenleaf Corporation
Saegertown, PA, United States
Round Positive Chip Control Insert
RCGT-22-TF
Round Positive Chip Control Insert RCGT-22-TF
Turbo form positive round insert

Turbo form positive round insert

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number RCGT-22-TF
Product Name Round Positive Chip Control Insert
Application Milling; Turning
Shape Circular; Chipbreaker
I.C. 0.250 inch (6.3 mm)
Thickness 0.125 inch (3.2 mm)
Material Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off, 15° Angular Cut - Style Z - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
80° Diamond Chip Control Insert - CNMG-542-GP2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details