Greenleaf Corporation 80° Diamond Chip Control Insert CNMG-542-GP2

Description
80 degree diamond insert, general purpose config
Description
80 degree diamond insert, general purpose config

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Chip Control Insert - CNMG-542-GP2 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Chip Control Insert
CNMG-542-GP2
80° Diamond Chip Control Insert CNMG-542-GP2
80 degree diamond insert, general purpose config

80 degree diamond insert, general purpose config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNMG-542-GP2
Product Name 80° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.625 inch (15.9 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
80° Ceramic Diamond Insert - CNGA-644 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details