Greenleaf Corporation Slotting Insert LNPEW-4T250R2

Description
Square geometry, screw on configuration
Description
Square geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
Slotting Insert - LNPEW-4T250R2 - Greenleaf Corporation
Saegertown, PA, United States
Slotting Insert
LNPEW-4T250R2
Slotting Insert LNPEW-4T250R2
Square geometry, screw on configuration

Square geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number LNPEW-4T250R2
Product Name Slotting Insert
Application Boring; Turning
Shape Square
Tip Angle 90°
Thickness 0.437 inch (11.1 mm)
Material Carbide
Unlock Full Specs
to access all available technical data

Similar Products

80° Ceramic Diamond Insert - CNGN-542 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
Internal Threading Insert - 90038 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details