Greenleaf Corporation Square Flat Top Insert SNGN-322

Description
Square insert, flat top config, no hole
Description
Square insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Square Flat Top Insert - SNGN-322 - Greenleaf Corporation
Saegertown, PA, United States
Square Flat Top Insert
SNGN-322
Square Flat Top Insert SNGN-322
Square insert, flat top config, no hole

Square insert, flat top config, no hole

Supplier's Site
Negative Square Insert - SNGN-322 - Greenleaf Corporation
Saegertown, PA, United States
Negative Square Insert
SNGN-322
Negative Square Insert SNGN-322
Negative square geometry, no hole configuration

Negative square geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number SNGN-322 SNGN-322
Product Name Square Flat Top Insert Negative Square Insert
Application Milling; Turning Milling; Turning
Shape Square Square
Tip Angle 90° 90°
I.C. 0.375 inch (9.5 mm) 0.375 inch (9.5 mm)
Thickness 0.125 inch (3.2 mm) 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Scraper Blade & Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Powermill® Milling Insert - LNP-34.57-90R - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Rectangular
Tip Angle 90°
View Details
CoroThread® 266 insert for thread turning - 266RG-16MM01A200M 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details