Greenleaf Corporation Powermill® Milling Insert LNP-335-90R

Description
A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.
Description
A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.

Suppliers

Company
Product
Description
Supplier Links
Powermill® Milling Insert - LNP-335-90R - Greenleaf Corporation
Saegertown, PA, United States
Powermill® Milling Insert
LNP-335-90R
Powermill® Milling Insert LNP-335-90R
A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.

A high-performance grade for milling steels at high speed. Should be used when milling forged and cast steels and selected ductile irons
A unique combination fo toughness and heat resistance makes it suitable for heavy and light duty milling at high speeds.

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number LNP-335-90R
Product Name Powermill® Milling Insert
Application Milling; Turning
Shape Rectangular
Tip Angle 90°
Thickness 0.312 inch (7.9 mm)
Chamfer Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Nutplate Abrasion (NAT) Pads -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for an Extra Finishing Cut; Back Turning Out from Guide Bushing - Style ER - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
55° V-Bottom Insert - DPGN-443V - Greenleaf Corporation
Specs
Application Milling
Shape V-Bottom
Tip Angle 35°
View Details