EM90S-100R-75W -- HUSHCUT® SERIES END MILL
Greenleaf Corporation
HushCut® Series End Mill
EM90S-100R-75W
Description
0° lead end mill
Description
0° lead end mill
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
EM90S-100R-75W |
|
Product Name
|
HushCut® Series End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.079 inch (2.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details
Cutter Type
Laminate Trimming Bits: Flush Trimmer - 4 Flute
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details