EM90L-150R-125WL -- HUSHCUT® SERIES END MILL
Greenleaf Corporation
HushCut® Series End Mill
EM90L-150R-125WL
Description
0° lead end mill
Description
0° lead end mill
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
EM90L-150R-125WL |
|
Product Name
|
HushCut® Series End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.098 inch (2.5 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Straight & Groove Forming Bits: Keyhole Slot
View Details
Cutter Type
Face Mill
Geometry
Square
Cutting Ends
Single
View Details