EM90L-150R-125W3 -- HUSHCUT® SERIES END MILL
Greenleaf Corporation
HushCut® Series End Mill
EM90L-150R-125W3
Description
0° lead end mill
Description
0° lead end mill
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
EM90L-150R-125W3 |
|
Product Name
|
HushCut® Series End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.118 inch (3.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Finishing; Endmill
Geometry
Corner Rounding
Cutting Ends
Double
View Details
Cutter Type
Straight & Groove Forming Bits: Panel Pilot - Single Flute
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details